ProMik Gmbh (Seattle Field Office) Datasheets for Electronic Development Boards

Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more

Product Name Notes
ICTP2000 is a fully automated Flash/IC-Test Station for standalone use or integrated in the production environment. Combine In-Circuit Test, Flashing and Functional Test in one small footprint system, either integrated...
MSP1000NET is an advanced programmer hardware based on fast Ethernet (10/100Mbit/s) communication to the host PC. The MSP1000NET programmer supports multiple target interfaces (BDM, SPI, SCI, I2C, etc.) as well...
MSP2000NET is a dual-channel system based on a modular concept designed primarily for In-Line-Programming Systems. This concept allows for various options like galvanic isolation, dual-target interface, high-speed interface (e.g. 100MHz-JTAG),...
SAP2000 is a cost effective and modular Semi-Automated Programming System for single or tandem applications. SAP2000 is based on MSP2000NET technology, supports high-speed programming for Microcontroller, high density NOR/NAND Flash...
The IPS2000NET is an Automatic In-Line Programming and Board Testing Station for Integration in Production Lines.
The PA2012 is ProMik's latest fully automated programming machine. The PA2012 is characterized by high production throughput, advanced device handling and best in the market 3D Co-planarity & 2D linearity...