ProMik Gmbh (Seattle Field Office) Datasheets for Device Programmers
Device programmers are used to program nonvolatile memory such as microcontrollers, erasable programmable read-only memory (EPROM), programmable logic devices (PLDs), programmable array logic (PAL), generic array logic (GAL) and other electrically programmable devices.
Device Programmers: Learn more
| Product Name | Notes |
|---|---|
| ICTP2000 is a fully automated Flash/IC-Test Station for standalone use or integrated in the production environment. Combine In-Circuit Test, Flashing and Functional Test in one small footprint system, either integrated... | |
| MSP1000NET is an advanced programmer hardware based on fast Ethernet (10/100Mbit/s) communication to the host PC. The MSP1000NET programmer supports multiple target interfaces (BDM, SPI, SCI, I2C, etc.) as well... | |
| MSP2000NET is a dual-channel system based on a modular concept designed primarily for In-Line-Programming Systems. This concept allows for various options like galvanic isolation, dual-target interface, high-speed interface (e.g. 100MHz-JTAG),... | |
| ProMik offers complete solutions for in-line-systems. For example, the system can be equipped with an automatic loading unit, automatic in-line programming station, and an automatic unloading unit. The in-line programming... | |
| SAP2000 is a cost effective and modular Semi-Automated Programming System for single or tandem applications. SAP2000 is based on MSP2000NET technology, supports high-speed programming for Microcontroller, high density NOR/NAND Flash... | |
| The PA2012 is ProMik's latest fully automated programming machine. The PA2012 is characterized by high production throughput, advanced device handling and best in the market 3D Co-planarity & 2D linearity... |