Maxim Integrated Low-Noise, 2.5GHz Downconverter Mixer MAX2690

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Noise, 2.5GHz Downconverter Mixer - MAX2690 - Maxim Integrated
San Jose, CA, USA
Low-Noise, 2.5GHz Downconverter Mixer
MAX2690
Low-Noise, 2.5GHz Downconverter Mixer MAX2690
The MAX2690 is a miniature, low-noise, low-power downconverter mixer designed for use in portable consumer equipment. Signals at the RF input port are mixed with signals at the local-oscillator (LO) port using a double-balanced mixer. The RF port frequency range is 400MHz to 2500MHz. The LO port frequency range is 700MHz to 2500MHz. The IF frequency range is 10MHz to 500MHz, provided the LO and RF frequencies are chosen appropriately. The IF port is differential, which provides good linearity and low LO emissions, as well as providing compatibility with applications using differential IF filters, such as CDMA cellular phones. The mixer noise figure is 10dB at 900MHz. The MAX2690 draws 16mA at VCC = 3V and operates from a +2.7V to +5.5V supply. A logic-controlled shutdown mode reduces the supply current to less than 1µA, making it ideal for battery-operated equipment. This device is offered in a miniature 10-pin µMAX package.

The MAX2690 is a miniature, low-noise, low-power downconverter mixer designed for use in portable consumer equipment. Signals at the RF input port are mixed with signals at the local-oscillator (LO) port using a double-balanced mixer. The RF port frequency range is 400MHz to 2500MHz. The LO port frequency range is 700MHz to 2500MHz. The IF frequency range is 10MHz to 500MHz, provided the LO and RF frequencies are chosen appropriately.
The IF port is differential, which provides good linearity and low LO emissions, as well as providing compatibility with applications using differential IF filters, such as CDMA cellular phones. The mixer noise figure is 10dB at 900MHz.
The MAX2690 draws 16mA at VCC = 3V and operates from a +2.7V to +5.5V supply. A logic-controlled shutdown mode reduces the supply current to less than 1µA, making it ideal for battery-operated equipment. This device is offered in a miniature 10-pin µMAX package.

Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category RF Modules
Product Number MAX2690
Product Name Low-Noise, 2.5GHz Downconverter Mixer
Operating Frequency 400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz 802.11ax Wi-Fi Front End Module - QPF4288 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2400 to 2500 MHz
View Details
 - 7312739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Receiver
RF Modulation On-Off Keyed; Frequency Shift Key; FSK, GFSK, OOK
Operating Frequency 868 MHz
View Details