RF Transmitter ASK, FSK 280MHz ~ 450MHz 14dBm 140kbps PCB, Surface Mount Antenna 24-WFQFN Exposed Pad
RF TX IC ASK 280-450MHZ 24WFQFN
RF Transmitter ASK, FSK 280MHz ~ 450MHz 14dBm 140kbps PCB, Surface Mount Antenna 24-WFQFN Exposed Pad
DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|
Product Category | RF Modules | RF Transmitters | RF Transmitters |
Product Number | MAX7060ATG/V+-ND | MAX7060ATG/V+ | MAX7060ATG/V+ |
Product Name | RF Transmitters | RF and Wireless - RF Transmitters | RF Transmitters |
Device Type | Transmitter | ||
Applications | Home/Building Automation, Industrial Control | Home/Building Automation, Industrial Control | |
RF Modulation | Amplitude Shift Key; Frequency Shift Key | ||
Features | Antenna Connector | RoHS | |
Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) |