Piedmont Chemical Industries, Inc. Datasheets for Cleaning Agents and Surface Treatments
Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
Cleaning Agents and Surface Treatments: Learn more
| Product Name | Notes |
|---|---|
| 20% active based on C-6 chemistry | |
| 20% Triclosan. | |
| 3% Triclosan. | |
| 40% active let down version of the Synthasil LAN C. | |
| 42% quat silane | |
| 5% active quat silane in water | |
| 6% Triclosan. | |
| 7% active fluoropolymer type water, oil repellant and stain resist that can be applied to all textiles. | |
| 72% Concentrated quat silane- 72% active | |
| A cationic softener base for applications on all cotton and synthetic/cellulosic blended fabrics. | |
| A high performance polyester leveling agent showing excellent dispersion of disperse dyes. Shows great leveling and is very effective lubricant and trimer suppressant. | |
| A highly concentrated cationic softener, designed primarily for use on acrylic yarn or fabric. | |
| A highly concentrated DMDHEU resin product used to formulate products for dimensional control and prevent excessive shrinkage on knit goods. | |
| A highly concentrated liquid cationic softener that readily emulsifies in cold water. Imparts a very soft, slick hand to most fiber types. | |
| A mildly cationic softener made in a high concentration solid form and designed for use on cotton, nylon, polyester/cotton, and other blended fibers to give a full, smooth hand. It... | |
| A mildly cationic softener made in a high concentration solid form and designed for used on acrylic, polyester, cotton/polyester, and other blends. It gives a soft smooth hand with very... | |
| A modified silicone based defoamer that exhibits excellent stability in the dyeing operation for fabric and hosiery. | |
| A non-neutralized softener base designed for high white retention and resistance to shade change during processing or in storage. It can be neutralized using a wide range of acids, and... | |
| A nonionic surfactant designed for use as a wetting agent and detergent in fabric preparation, desizing, and soaping off after dyeing | |
| A one-piece resin-catalyst product used to obtain dimensional control and prevent excessive shrinkage on knit goods. | |
| A tetrasodium salt of EDTA in liquid form. It is effective in controlling water hardness caused by calcium, iron and other metallic ions over a wide pH range, and is... | |
| Acid donor dye solubilizer for acid dyes on nylon. | |
| Acid dye leveling agent for the processing of nylon hosiery, especially in overloaded machinery or where the goods are in tightly bunched bags. | |
| All in one package of silicone and surfactant package designed to be diluted into a stable micro-emulsion suitable for natural and synthetic fabrics. | |
| Amino functional micro emulsion that gives a luxuriously soft hand. | |
| An inorganic antichlor to prevent reactions due to chlorine from municipal water systems. | |
| Anionic blend of surfactants which does an excellent job of lycra/spandex spin-finish removal without the use of solvents. | |
| Anionic detergent that is an effective post scouring agent of synthetic prints. Results: Improved fastness and bleed properties for all synthetic fabrics. | |
| Anionic fatty based material that imparts antistatic characteristics to all types of fibers. | |
| Anionic penetrant for extreme caustic levels such as mercerizing. | |
| Anionic wetter for all fibers that rewet. | |
| Auxiliary for denim desizing and abrasion step. Provides excellent anti-redeposition properties that maintain whiter pocketing material. | |
| Binder system for the water-based products that imparts wash durability on cotton, nylon, and polyester fabrics. | |
| Cationic water soluble antistatic agent used to impart static protection by exhaustion from long bath or continous operations. | |
| Cationic, self-cross linking, acrylic based emulsion, designed to be used as a textile water repellent finish or fluorocarbon extender. | |
| Chelate for sequestering Fe, Ca, Mg, Mn without concerns for dye component complexing. Displays strong chelation even under the extremes of alkaline peroxide bleaching. | |
| Combination wetter, leveler, and retarder for dyeing acrylic. | |
| Complex polysiloxane designed for softness and low yellowing. Cures to a hydrophobic finish. | |
| Complex polysiloxane designed to give drape and softness to printed and woven goods. | |
| Concentrated base auxiliary for denim desizing and abrasion step. Provides exellent anti-redeposition properties that maintain whiter pocketing material. Can be let down to a useable active material to be applied... | |
| Concentrated chelate blend for highly alkaline processing containing a special additive to prevent scale build-up on processors. | |
| Concentrated chelate blend that is especially useful in the sulfur dyeing of cellulose. | |
| Concentrated polyester polymer base material designed to maintain whiter pocketing material. Can be let down to a useable active material to be applied in the mill. | |
| Disperse dye leveling agent that also delivers lubrication and some softening. | |
| Economical organic stabilizer for the batch peroxide bleaching of cotton and blended fabrics and yarn. | |
| Elastomeric micro emulsion silicone that provides a soft silky hand and bounce to fabrics. | |
| Excellent napping assistant for all fiber types that does not promote the migration of disperse dyestuffs. Excellent crock fastness rating along with superior cut and sew properties. | |
| Extremely concentrated nylon retarder for the processing of both yarns and carpet. | |
| Extremely effective post-scouring agent of synthetic prints. Results: Improved fastness and bleed properties for all synthetic fabrics. | |
| Fatty amide emulsion that provides excellent hand and a high degree of white retention on all fiber types and blends | |
| High density polyethylene emulsion designed for a soft hand, dimensional stability, with excellent lubrication and sewing properties. | |
| High density polyethylene emulsion for a smooth soft hand with excellent lubrication and sewing properties. | |
| High density polyethylene emulsion with excellent hand, sewability, and napping properties. | |
| High solids oligomeric phosphonate. Can be formulated to be used on cotton and polyester fabrics | |
| High-performance, low-foaming scour formulated for the efficient removal of difficult spin finishes, waxes, and oils from cellulosic and synthetic fibers. Excellent scour for Lycra blends. | |
| Highly concentrated detergent and wetter especially useful in enzyme desizing. | |
| Highly concentrated silicone softener designed for let down and formulating into finishing applications. | |
| Highly effective non silicone jet defoamer that is electrolyte tolerant. | |
| Highly efficient free rinsing silicone defoamer that is stable to both reactive dyeing and peroxide bleaching conditions. | |
| In-bath-applied lubricant for the treatment of sewing thread. | |
| Leveler of direct dyes which allows all salt to be added at beginning of the dye cycle. | |
| Leveling agent especially formulated for the direct and reactive rotary dyeing of garments. | |
| Low odor carrier especially formulated for the atmospheric dyeing of polyester. | |
| Low-foaming, nonionic wetting agent that is stable to peroxide bleaching. | |
| Medium density polyethylene designed for softening and as a lubricant for all types of fabrics. | |
| Medium density polyethylene emulsion designed for softness, dimensional stability, and lubrication. | |
| Melamine-formadehyde type resin | |
| Migrating agent for dyeing and repairing cationic dyeable acrylic. | |
| Mill-tailored winding emulsion for cotton and cotton blends which give lubricity, softness, and weight regain. | |
| New generation acrylic leveler with lower BOD-COD ratings than traditional retarder leveler systems. | |
| No odor phthalimide-based carrier for the disperse dyeing of polyester which is also highly biodegradable. | |
| Non-formaldehyde fixing agent for direct and reactive dyes. | |
| Nonionic emulsion of a cross-linking acrylic polymer. It gives good fiber-to-fiber bonding for semi-permanent dimensional stability on a variety of fabrics. Leaves a non-stiffening hand and has good whiteness. | |
| Nonionic fatty based material that imparts antistatic characteristics to all fiber types. | |
| Nonionic rapid wetting penetrant that is non-rewetting. | |
| Nonionic softener base designed to give good hand and white retention to all types of fabric substrates. | |
| Nonionic softener designed to give good lubrication properties as well as softening. It can be diluted with water to various concentrations for application to natural and synthetic fiber based fabrics. | |
| Nonionic softener in liquid form designed to give good lubrication properties as well as softening. It provides good to excellent absorbency in softened fabrics | |
| Nonionic wetting agent which is especially designed for use in all types of pad finishing processors. | |
| Oil soluble antistatic agent used primarily as an ingredient for textile lubricants. | |
| Organic stabilizer formulated especially for use in JEMCO continuous-bleach ranges. Excellent in the prevention of processor scale build-up. | |
| Organo-functional micro emulsion designed for a soft hand, good white retention, along with good rewetting properties. | |
| Organo-functional silicone that provides excellent rewetting properties to finished goods. | |
| Organo-silicone micro emulsion that provides a soft silky hand with a high degree of white retention. | |
| Organo-siloxane micro emulsion that provides a soft hand and excellent white retention. | |
| Polyester dispersant, anti-redep for denim processing. | |
| Polyester polymer designed as a lubricant for carbon fibers. | |
| Polyester polymer designed for soil-release for polyester. Also provides absorbency, in-bath lubrication, and detergency and oil scavenging. | |
| Polyester polymer designed for soil-release for polyester. Also provides absorbency, in-bath lubrication, and detergency. | |
| Polyester polymer designed to maintain whiter pocketing material. | |
| Polyester polymer for denim desizing and absorption step. Provides excellent anti-redeposition properties that maintain whiter pocketing material. | |
| Polymer for wet processing of polyester and polyester blends to impart wicking and lubrication. | |
| Polymeric nylon fix that is tolerant to acid pH, so it can be used in bath as well as a post-treatment. Excellent wash and bleed fastness. | |
| Pre-scour for wool and synthetics that also is used as an anti-precipitate in one bath multi-dye system. | |
| Resinous fix for direct and reactive dyes that improves fastness characteristics. | |
| Retarding-type leveling agent for acid dyes on nylon. | |
| Slightly anionic polymeric emulsion used on ultra suede treatments that yields a high bounce characteristic finish. | |
| Strike accelerating agent for the processing of acrylic where maximum depth of shade is desired with minimum processing time. | |
| Strongly cationic agent that imparts anti-static characterstics to natural and synthetic fibers. | |
| The same active ingredients as Pomosperse AL 16 with added iron-chelating agents. | |
| Varsol-based scour especially designed for cotton and cotton blend preparation including bleaching. | |
| Winding emulsion to impart the lowest in coefficient of friction readings. |