PPE offers some of the shortest manufacturing lead-times in the sealing industry for the molding of O-rings, seals and custom components in high performance elastomer materials.
| Precision Polymer Engineering Ltd. | |
|---|---|
| Product Category | Rubber and Elastomer Molding Services |
| Product Name | Molded Elastomer Sealing Solutions |
| Company Information | PPE partners with a wide range of leading global companies to develop sealing solutions that perform in difficult applications, last longer, require less maintenance and deliver the lowest cost of ownership. PPE develops novel elastomer materials to meet the most demanding sealing applications including extreme temperatures and chemically aggressive environments. Expert seal design advice can be provided and components manufactured in the shortest lead times in the sealing industry. |
| Materials | Aflas; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Nitrile; Silicone; FFKM Perfluoroelastomer, FEPM, VMQ |
| Certifications | AS9100C/ISO 9001;ISO/TS29001;NORSOK M710;ISO10423;ISO23936-2;NACE TM0187 and TM0297;API 6A;TOTAL GS PVV 142;SHELL MESC SPE 85/301;FDA CFR 21.177.2600;3A 18-03;WRAS;USP Class VI;Nadcap |