TNA Solutions Pty. Ltd. Datasheets for Industrial Parts Washers and Cleaning Systems

Industrial parts washers remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces of components exiting a production line.
Industrial Parts Washers and Cleaning Systems: Learn more

Product Name Notes
Designed for maximum efficiency, the tna ultra-cleanWT 3 removes clay shells, sand and soil from potatoes and other root vegetables – without damage. The drum washer system combines with...
The tna hydro-wash SW 3 is an advanced potato slice washing system that removes starch to prevent potato slices from sticking together. In addition, it only collects full-size potato slices...
The tna thermo-washHW 3 is a potato hot washing system designed to overcome challenges associated with raw materials high in sugar, by lowering sugar content to below 0.2% ready...
The tna ultra-cleanCOMBO 3 is a highly efficient, 3-in-1 cleaning solution for de-soiling, de-stoning and washing root vegetables, including potatoes. With a small footprint, it is the ideal addition...
This potato slice washing system, or as it’s better known – the tna hydro-washWTP 3 – removes starch to prevent potato slices from sticking together. In addition, it collects...