TNA Solutions Pty. Ltd. Datasheets for Sprayers and Spray Coating Equipment

Sprayers and spray coating equipment refers to any component used in a variety of industrial spraying processes, including application tools, handling equipment, and supplemental machines. They are used in the process of atomizing coatings, paints, lubricants, solvents, deicing liquids, chemicals, and powders so they can be spray-applied to a surface.


Sprayers and Spray Coating Equipment: Learn more

Product Name Notes
Deliver consistent coverage and flavour every time with the tna intelli-flav® OMS 5. This on-machine seasoning (OMS) system features a responsive variable mass seasoning function with a dynamic vibratory...
Deliver consistent seasoning application every time with the tna intelli-flav® CLS 3. This flavour spray system is specifically designed for raw powder and oil slurry combinations. Controlling mixing and...
Ensure accurate and consistent liquid and slurry application every time with the Arcall intelli-spin® 100 series. This slurry spraying system uses an innovative cantilever design featuring spinning disc technology...
Featuring an innovative under-surface mixing design, the tna intelli-flav® CLS 5 is ideal for creating a homogenous slurry mix for use on extruded and other dry snacks. This slurry...
The tna intelli-flav® CLO 3 oil and flavour spray system enables the accurate application of oil and injected flavour – or just oil – requiring no mixing tanks and...
The tna intelli-flav® MLS 3 is a high-performance, gravimetrically controlled main-line seasoning (MLS) system that pairs with the or to disperse dry and wet flavourings with extreme accuracy –
The tna intelli-flav® OMS 5.1 is a next-generation on-machine seasoning (OMS) system that provides both powder flavouring and liquid oil in a single drum, to deliver consistent coverage and...
The tna quik-coat® MLS 3 is a volumetric main-line seasoning (MLS) system that continuously and accurately coats a variety of snacks products moving at a fixed rate through the...
The Arcall intelli-spin® 700 series uses advanced spinning disc technology to provide accurate and consistent liquid and slurry application. This slurry spraying system uses an innovative cantilever design featuring...
The NID supra-finSC 3 delivers consistent sugar coating of starch moulded jelly and gum-based confectionery for a truly homogenous finish. This continuous sugar-sanding system features a steaming conveyor and...
The NID supra-finSTO 3 offers accurate oil coating for jelly and gum-based confectioneries – providing an appealing glaze and greater depth of colour for a superior finish. With an...