C75T
Ultrasonic Cleaner with Timer
Mechanical timer models are the most economical and easy to operate. The timer dial is adjustable up to 60 minutes and incorporates a hold feature for continuous cleaning.
Ultrasonic cleaning is powerful enough to remove heavy oils, buffing compounds or proteins; consistent enough to meet medical and laboratory standards; and safe enough for delicate electronic components or fine jewelry.
Qsonica, LLC | |
---|---|
Product Category | Industrial Parts Washers and Cleaning Systems |
Product Number | C75T |
Product Name | Ultrasonic Cleaners |
Machine Type | Ultrasonic Cleaner; Aqueous Cleaning System; Alkaline (optional feature); Pickling (optional feature) |
Components | Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub |
Frequency | 40 kHz |
Temperature | 158 F (70 C) |
Tank Capacity | 0.7500 gallons (2.84 liters) |