Te-Co, Inc. Uniforce® Clamp: 310 lbs. Holding Force 35331

Description
Product Information A compact, economical workholding device enables you to fixture more parts on the machine table. This simple, efficient method of clamping workpieces will decrease your set up time, and increase your profits and production. *"F" means the distance between workpieces for clamp clearance. Drill and tap mounting hole on the center of "F" dimension.

Suppliers

Company
Product
Description
Supplier Links
Uniforce® Clamp: 310 lbs. Holding Force - 35331 - Te-Co, Inc.
Union, OH, USA
Uniforce® Clamp: 310 lbs. Holding Force
35331
Uniforce® Clamp: 310 lbs. Holding Force 35331
Product Information A compact, economical workholding device enables you to fixture more parts on the machine table. This simple, efficient method of clamping workpieces will decrease your set up time, and increase your profits and production. *"F" means the distance between workpieces for clamp clearance. Drill and tap mounting hole on the center of "F" dimension.

Product Information

  • A compact, economical workholding device enables you to fixture more parts on the machine table.
  • This simple, efficient method of clamping workpieces will decrease your set up time, and increase your profits and production.
  • *"F" means the distance between workpieces for clamp clearance. Drill and tap mounting hole on the center of "F" dimension.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 35331
Product Name Uniforce® Clamp: 310 lbs. Holding Force
Clamp type Uniforce Clamp
Unlock Full Specs
to access all available technical data

Similar Products

 - 7133772 - RS Components, Ltd.
RS Components, Ltd.
View Details
Clamping module - EV-25-4 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
Fixture Clamp - MBFC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Material Steel
Clamping Width 0.3110 to 1.19 inch (7.9 to 30.1 mm)
View Details
Naams Aca412m B8jg-1412-1 Power Clamp Arm -  - Tech Rim Standards, LLC
Specs
Application Machine Shop
Actuation Manual
Clamping Mechanism Lever
View Details