Te-Co, Inc. Low Grip Nuzzler® Edge Clamp: 1-7/8 Length x 5/16 Bolt Size 33817

Description
Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp Low Profile Nose provides a greater machining clearance

Suppliers

Company
Product
Description
Supplier Links
Low Grip Nuzzler® Edge Clamp: 1-7/8 Length x 5/16 Bolt Size - 33817 - Te-Co, Inc.
Union, OH, USA
Low Grip Nuzzler® Edge Clamp: 1-7/8 Length x 5/16 Bolt Size
33817
Low Grip Nuzzler® Edge Clamp: 1-7/8 Length x 5/16 Bolt Size 33817
Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp Low Profile Nose provides a greater machining clearance
  • Clamp Material: 1018 Steel
  • Black Oxide Finish
  • Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle
  • Noses have serrations for better gripping of non- finished or semi-finished workpieces
  • Tapered slots prevent clamp from sliding off the workpiece during tightening
  • Length "A" is calculated with nose raised 1/8"
  • Clamp Washer is included with each Edge Clamp
  • Low Profile Nose provides a greater machining clearance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 33817
Product Name Low Grip Nuzzler® Edge Clamp: 1-7/8 Length x 5/16 Bolt Size
Application Metalworking
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set Swivel Pad Clamps - Steel and Delrin® Pads - SC340 - Vlier
Specs
Clamping Mechanism Screw
Clamp type Rocker Clamp
View Details
 - 7133772 - RS Components, Ltd.
RS Components, Ltd.
View Details
Naams Aca029m Blank Power Clamp Arm -  - Tech Rim Standards, LLC
Specs
Application Machine Shop
Actuation Manual
Clamping Mechanism Lever
View Details
Fixturing Swivel Screw Clamp, Type A - BJ736-A - Imao-Fixtureworks
Specs
Clamping Mechanism Screw
Material Steel
Load Limit 472 to 3507 lbs (214 to 1590 kg)
View Details