U.S. Plastic Corporation Snap Grip Hose and Tube Clamps 57163

Suppliers

Company
Product
Description
Supplier Links
Snap Grip Hose and Tube Clamps - 57163 - U.S. Plastic Corporation
Lima, OH, USA
Snap Grip Hose and Tube Clamps
57163
Snap Grip Hose and Tube Clamps 57163
Secures tubing and hose in seconds - just snap shut with pliers. Safe and economical. Twist action with pliers removes clamp. Made of tough acetal. Max. temp. 200 F. Tolerance +/- .025" All are white in color except 57158 which is black in color. UV resistant. All sizes are listed minimum x maximum range of clamp.

Secures tubing and hose in seconds - just snap shut with pliers. Safe and economical. Twist action with pliers removes clamp. Made of tough acetal. Max. temp. 200 F. Tolerance +/- .025" All are white in color except 57158 which is black in color. UV resistant. All sizes are listed minimum x maximum range of clamp.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Clamps and Band Clamps
Product Number 57163
Product Name Snap Grip Hose and Tube Clamps
Type SnapRatchet
Unlock Full Specs
to access all available technical data

Similar Products

 - 528429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Band
Material Stainless Steel
Capacity / Jaw Opening 0.8661 to 1.18 inch (22 to 30 mm)
View Details
1 5/8 to 1 15/16 in. Size Range Zinc Plated Ductile Iron Double Bolt Hose Clamp|Master File - DB49 - Kuriyama of America, Inc.
Specs
Material Cast Iron
Capacity / Jaw Opening 1.62 to 1.94 inch (41.27 to 49.21 mm)
View Details
Hose Clamps - CTB-13 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Type Band
Material Steel;
  • Carbon Steel (SAE 1060-1090)
Capacity / Jaw Opening 0.5118 inch (13 mm)
View Details
Plastic Tri-Clamp - BioClamp® - Watson-Marlow Fluid Technology Group
Watson-Marlow Fluid Technology Group
Specs
Type T-Bolt
Material Plastic
Capacity / Jaw Opening 0.5000 to 8 inch (12.7 to 203 mm)
View Details