Air-piston vibrator models VMRR and VMBB eliminate the hazards connected with climbing around railroad cars and poking their contents to keep the materials flowing freely. In addition, their use can reduce unloading time by as much as 30%. (These vibrators can be handled by one person.) The VMRR for railroad cars is designed for use with covered hopper cars that are equipped with female brackets. The VMBB for railroad cars is used on all other types of covered hopper railroad cars, as well as portable installations on large bins. These units utilize either the VMS (impact) or VMSAC (air-cushion) vibrator with either the male wedge (VMRR) or bolt-bite (VMBB) mounting head. Specify VMRR-AC or VMBB-AC when quiet operating, air-cushioned vibrators are required.
*Frequency data obtained through testing under a no-load condition. Frequency will decline as load is increased.
**Handles are extension of top two bolts. Dimension confined by BxBxE.
Cleveland Vibrator Company (The) | |
---|---|
Product Category | Industrial Vibrators |
Product Number | Model VMRR 1350 |
Product Name | Railroad Car Air Piston Vibrator |
Power | Pneumatic |