Spectrum Control 7006-1 Inside DC Block (SMA, 9 kHz-20 GHz) F7006-1

Description
Weinschel Inside dc Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interrup tion. Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Weinschel SMA stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7006-1 Inside DC Block (SMA, 9 kHz-20 GHz) - F7006-1 - APITech
Fairview, PA, United States
7006-1 Inside DC Block (SMA, 9 kHz-20 GHz)
F7006-1
7006-1 Inside DC Block (SMA, 9 kHz-20 GHz) F7006-1
Weinschel Inside dc Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interrup tion. Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Weinschel SMA stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions.

Weinschel Inside dc Block contains capacitance in-series with the center conductor to prevent the flow of dc current, while permitting RF power to flow without interrup tion.

  • Low SWR - Maximum SWR remains low through full frequency and power range.
  • Rugged Construction - Weinschel SMA stainless steel connectors. Molded captive inner contact/bead assembly provides controlled and stable interface dimensions.
Supplier's Site Datasheet
DC Block - F7006-1 - Richardson RFPD
Geneva, IL, United States
DC Block
F7006-1
DC Block F7006-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category DC Blocks DC Blocks
Product Number F7006-1 F7006-1
Product Name 7006-1 Inside DC Block (SMA, 9 kHz-20 GHz) DC Block
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

DC Block - 75DB-013 - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Connector Type BNC; Type F; Type N
Impedance 75-Ohm
Frequency 1.00E-4 to 3 GHz
View Details
Opti-Cap® DC Ultra Broadband Block - P42BN820MA04679 - Knowles Precision Devices
Specs
Frequency 1.60E-5 to 40 GHz
View Details
Outer DC Block from 10 MHz to 18 GHz with N Interface - SD3465 - Fairview Microwave Inc.
Specs
Connector Type Type N
Impedance 50-Ohm
Frequency 0.0100 to 18 GHz
View Details
Surface Mount DC Block - Model SM500 - Picosecond Pulse Labs, Inc.
Picosecond Pulse Labs, Inc.
Specs
Impedance 50-Ohm
Frequency 7.00E-6 to 35 GHz
View Details