Ecopower Inc. Definity Lamps PAR20 / R63

Suppliers

Company
Product
Description
Supplier Links
Definity Lamps - PAR20 / R63 - Ecopower Inc.
London, Ontario, Canada
Definity Lamps
PAR20 / R63
Definity Lamps PAR20 / R63
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : 50W halogen Lumen Output : 310 - 508lm Power Consumption : 8W Efficacy : 39 - 64lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. Environmentally friendly - no mercury Warm, crisp, pleasing light color - CRI 67 - 85 CCT 2700 - 5000K Dimmable

Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliantly bright, environmentally friendly, energy efficient and longer life all in one affordable package.

Equivalent Source : 50W halogen
Lumen Output : 310 - 508lm
Power Consumption : 8W
Efficacy : 39 - 64lm/w

Features

  • Reduced energy consumption and operating costs by up to 80%.
  • Maintenance free operation - lasts up to 25 times longer than conventional lighting.
  • Environmentally friendly - no mercury
  • Warm, crisp, pleasing light color - CRI 67 - 85
  • CCT 2700 - 5000K
  • Dimmable
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category LED Lamps
Product Number PAR20 / R63
Product Name Definity Lamps
Base Type Edison Base
Mean Lumens 310 to 508 lm (24.69 to 40.46 cp)
Lamp Power 8 watts
Color Temperature 2700 to 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1363580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 3500 K
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Male Pipe
Diameter 79.5 mm (3.13 inch)
Rated Average Life 50000 hours
View Details