RS Pro flexible LED strips come in a variety of sizes and are suitable to cut at 10cm increments. Their small 10 x 3mm profile allow for a professional lighting solution that can be on show or easily hidden and at 24V are easily powered with a variety of small LED drivers. At 60 LEDs per meter, the consistent and even spacing provides a homogeneous light source for applications in both commercial and residential applications. With a protective rating of IP20, these strips are only suitable for indoor use and cannot come in contact with moisture.
5m - 1363578. 2.5m - 1363579
5m - 1363580. 2.5m - 1363581
Number of LEDs per Metre = 60
Array Length = 5m
LED Colours = White
Colour Temperature = 3500K
Typical Luminous Flux lm/m = 980lm/m
IP Rating = IP20
Constant Voltage or Constant Current = Constant Voltage
Connection Types = Wire Lead
Current Rating = 600mA
Voltage Rating = 24V
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1363580 |
Color Temperature | 3500 K |