Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
LED LAMPS
EIKO LTD.
LED-24-PSB-Y -- 24-28VAC/DC T-2 SLIDE#5 (PSB5) YELLOW
Eiko Ltd.
24-28VAC/DC T-2 Slide#5 (PSB5) Yellow
LED-24-PSB-Y
Allied Electronics, Inc.
Done
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
24-28VAC/DC T-2 Slide#5 (PSB5) Yellow
70012870
24-28VAC/DC T-2 Slide#5 (PSB5) Yellow
70012870
24-28VAC/DC T-2 Slide#5 (PSB5) Yellow
24-28VAC/DC T-2 Slide#5 (PSB5) Yellow
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
LED Lamps
Product Number
70012870
Product Name
24-28VAC/DC T-2 Slide#5 (PSB5) Yellow
Base Type
Slide/Type 5 (Phone)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
1268878
Specs
Base Type
E40
Lamp Power
100 watts
Rated Average Life
50000 hours
View Details
Allen-Bradley / Rockwell Automation
800B 16 mm Push-Button Incandescent Bulb
800B-N2C
View Details
Federal Signal Corporation - Industrial Signaling and Systems
LP3L StreamLine® Low Profile LED Lights
LP3ML-024A
Specs
Base Type
1/2-Inch NPT Male Pipe
Diameter
79.5 mm (3.13 inch)
Rated Average Life
50000 hours
View Details
Kennedy Webster Electric Co.
Commercial Lighting - M90 - MXR100/U/PAR/WFL
12749
Specs
Lamp Power
100 watts
Rated Average Life
7500 hours
Color Rendering Index
70
View Details