The Venture Lighting retrofit Corn led lamp is the perfect replacement solution for HID (High-Pressure Sodium Vapour and Metal Halide) lamps. This lamp is highly efficient and offers maintenance savings against replacement costs, while boasting a life expectancy of 50000 hours with self-convection cooling. This Corn lamp operates on mains voltage, but no need for the control gear. The high colour rendering index ensures that the light omitted produces more natural vivid colours. Suitable for use within enclosed luminaires such as floodlights or indoor fixings.
Lamp Base = E40
Light Colour = Cool White
Voltage Rating = 220 - 240 V ac
Length = 265 mm
Diameter = 112mm
Intensity = 12000 lm
Viewing Angle = 360°
Life Hours = 50000h
Wattage = 100 W
EU Energy Efficiency Rating = A+
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1268878 |
Base Type | E40 |