Micro Machining Services
Service Detail from Precipart

Micro Manufacturing
Think big. Engineer small. From miniature connectors to implantable medical device components, Precipart's legacy and continued expertise lie in the production of precision miniature parts with features measured in microns.
Swiss Turning
Our custom components are found in critical applications from airbag deployment systems to implantable medical device components. Due to quick production times and consistent production methods, Swiss screw machines can produce a large number of small, tight tolerance precision parts relatively quickly in a cost effective manner. Our precision turned parts typically range in diameter from 0.3mm (.0118" ) to 32mm (1.25 ") with tolerances less than 10µm (0.0004").
Precious Metal Components
Precipart is a leader in the precious metal machining of high precision micro parts for the medical market. Custom components found in class I, II and III medical devices include electrodes, contacts, marker bands and catheter tips.Precious metal components typically range in diameter from .01mm (0.00039") to 16mm (0.63").
Additional Capabilities
Precipart employs a host of complementary technologies to support specific component and assembly requirements. CNC milling, micro laser sintering, precision stamping and metal injection molding are manufacturing methods we regularly utilize as we customize solutions for precision applications.