Since 1947 Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or cylindricity. Our customers typically have a critical application that requires extremely tight tolerances in ultra-hard materials. We also have the capability to grind and polish spherical radius parts in a variety of hard materials, both inside and outside diameters, to optical requirements.
Insaco's features include:
Insaco also has extensive inspection and documentation procedures so parts are always to print. With a seasoned team of engineers and machine operators we are available to discuss your application needs including alternative materials and cost drivers.
| Insaco, Inc. | |
|---|---|
| Product Category | CNC Machining Services |
| Product Name | Machining of Hard Materials |
| Company Information | Insaco is a precision fabricator of ultra-hard materials including sapphire, ceramics of all types, glass, quartz, and many others. They are machined to very precise dimensions and tolerances as required by their customers, worldwide. |
| Certifications / Standards | ISO 9001:2000; MIL-SPEC; MIL-STD-45652, MIL-STD-45208 |
| CNC Machining | Drilling; Honing; Laser Machining; Milling; Superabrasive Machining; 3-axis Machining; Diamond Grinding |
| Specialty Machining | High Precision Machining |
| Length | Less than 1"; 1"-3"; 3"-6"; 6"-48" |