EDM Machining Services
Service Detail from Roberson Tool & Die

Roberson Tool & Die specializes in manufacturing parts to precise specifications using Charmilles Robofil 310 wire EDM which is capable of cutting 15 inches tall and up to 30º of taper. Our quality work has included parts for the robotics, aerospace, medical and energy markets. By utilizing EDM machining in a variety of materials Including Exotic Metals, Brass, Carbide, Aluminum and Graphite, we can produce parts to meet your specifications. We have the capacity to handle a variety of your production needs from prototype to short, medium or long run production. For assistance with your next project, please email us or give us a call with your product specifications.
- Charmilles Robofil 310 wire EDM which is capable of cutting 15 inches tall and up to 30º of taper
- Machining in a Variety of Materials Including Exotic Metals, Brass, Carbide, Aluminum and Graphite
- Exceptional Surface Finishes
Specifications
Company Information
At Roberson Tool & Die, We machine products for the Robotics, Aircraft/Aerospace, Medical, and Energy industries. Roberson Tool Die has the capability to manufacture prototype and production parts for a variety of applications.
EDM Capabilities
Wire EDM
Specialty Machining
Tool & Die Manufacturing; Jigs and Fixtures
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Similar Services