Top Seiko offers Wire EDM and EDM hole drilling services. We machine electrically conductive materials such as Tungsten, Molybdenum, and Metal Ceramic Composite Materials using EDM.
| Top Seiko Co., Ltd. | |
|---|---|
| Product Category | EDM Machining Services |
| Product Name | Deep Hole Drilling in Ulta-Hard Materials |
| Company Information | Top Seiko serves customers inside and outside of Japan. Our customers are in a wide range of indutries such as Aerospace, Semiconductor, Nuclear power, Medical and more. |
| Certifications / Standards | ISO 9001:2000 |
| EDM Capabilities | Electrode EDM; Wire EDM; Small Hole EDM |
| Specialty Machining | Tool & Die Manufacturing; Jigs and Fixtures |
| Length | Less than 1"; 1"-3"; 3"-6"; 6"-48" |