EDM Machining Services
Service Detail from Peridot Corporation

With 5 submersible, auto-threading Mitsubishi Wire EDM's operation around the clock Peridot has substantial capacity for your prototype and production EDM needs. In house jig and fixture design completes this capability by ensuring that by stacking parts where possible multiple parts can be processed at one time. Peridot has perfected needle sharpening and pointing techniques using EDM which eliminates HAZ (Heat affected zone)and eliminates the need for deburring of the tips and insides of cannula.
Specifications
Company Information
Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
EDM Capabilities
Electrode EDM; Wire EDM; Small Hole EDM
Specialty Machining
Tool & Die Manufacturing; Jigs and Fixtures
Length
Less than 1"; 1"-3"; 3"-6"
More Information
Similar Services