EDM Machining Services
Service Detail from Metal Cutting Corporation

Our experienced machinists and versatile machines are well- equipped to tackle even the most complex precision turned metal components. From smaller volumes on our Haas mills and lathes to high volumes available from Citizen automatic Swiss-style machining, along with our in-house deburring and mechanical polishing capabilities, we are ready to make your turned parts. Our multi-axis Chmer EDM equipment adds wire-cut electrical discharge machining capability to the manufacturing services we offer you.
Specifications
Company Information
Metal Cutting Corporation's multi-axis Chmer EDM equipment adds wire-cut electrical discharge machining capability to the manufacturing services we offer you.
EDM Capabilities
Wire EDM
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Micro Machining
Yes
More Information
Similar Services
Product Announcements