EDM Machining Services
Service Detail from Marshall Manufacturing Company

Marshall Manufacturing Company offers CNC Wire EDM. This service is most often performed as a secondary operation to our CNC Swiss, CNC Turning or CNC Milling machines. Our Wire EDM machines perform a wide range of operations, from executing very fine slotting functions in edges of parts, to eyelits and windows through wire diameters.
Specifications
Company Information
Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. We offer CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also provide manufacturing design, as well as precision 2D bending and 3D bending, of pre-machined wire and tubing. Materials include MP35N, L605, Titanium, 300 series and 17-7 stainless steel and alloy steels, aluminum and brass, as well as a full range of plastics.
EDM Capabilities
Wire EDM
Length
Less than 1"; 1"-3"; 3"-6"
More Information
Similar Services