Centerless Grinding Services

Service Detail from Metal Cutting Corporation

Centerless Grinding -- Metal Cutting Corporation -- View Larger Image
Centerless Grinding -- Metal Cutting Corporation-Image

Specifications

Company Information
Metal Cutting Corporation's 9 centerless grinding machines are customized to hold diameter tolerances as tight as +/- 0.000025" over 12" lengths on difficult-to-work metals as small as 0.004" diameter.
Certifications / Standards
QS-9000; ISO 9001:2000
Diameter
Less than 1"; 1"-3"; 3"- 6"; Greater than 6"
Materials
 
Additional Services
 
Location
 
Similar Services
High Performance Alloys, Inc.
Product Announcements