Precision Grinding Services

Service Detail from Iseli Company

Specifications

Company Information
Iseli Company is the leading supplier of Swiss screw machine products in the country. With enhanced machining capabilities, they provide the precision machining expertise, technology and workmanship to meet your precision component requirements.
Certifications / Standards
ISO 9001:2000
Capabilities
Centerless Grinding; OD Grinding; Surface Grinding
Length Capability
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Diameter Capability
Less than 1"; 1"-3"
Materials
 
Secondary Operations
 
Additional Services
 
Location