Precision Grinding Services

Service Detail from Impro Industries USA, Inc.

Precision Grinding Services -- View Larger Image
Precision Grinding Services-Image

Specifications

Company Information

Impro is a global leading manufacturer of high-precision, high-complexity and mission-critical casting and machined components for diverse end-markets. We supply customized casting and machined products and provide surface treatment services to a well-diversified global customer base. Our global leading position is underpinned by our integrated business model with comprehensive capabilities of offering one-stop solutions to our customers.

Certifications / Standards
ISO 9001:2000; ISO 13485:2003; ISO 14001; TS 16949; OEM Specific
Capabilities
Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Jig Grinding; Surface Grinding; Thread Grinding
Length Capability
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Diameter Capability
Less than 1"; 1"-3"; 3"- 6"; Greater than 6"
Materials
 
Secondary Operations
 
Additional Services
 
Location