Precision Grinding Services
Service Detail from Duval Precision Grinding, Inc.

- INTERNAL DIAMETER (ID) - Vertical and Horizontal
30" dia x 24" depth - OUTSIDE DIAMETER (OD)
(Between Centers) 18" dia x 100" L
(Face Plate) 30" dia x 50" L - SURFACE
24" x 36" - ROTARY SURFACE
12" H x 30" dia - BLANCHARD GRINDING
14" H x 36" dia - JIG GRINDING
22" W x 48" L x 30" H
Specifications
Company Information
For more than 60 years, Duval Precision Grinding has been earning its reputation for the highest quality precision grinding work, competitive prices and prompt, on-time delivery. We combine the knowledge and experience of our skilled craftsmen with the latest state-of-the-art equipment and technology to ensure that no one delivers a better product to your exacting specifications
Certifications / Standards
ISO 9001:2000; FAA Certified Repair Station
Capabilities
ID Grinding; OD Grinding; Jig Grinding; Superabrasive Grinding; Surface Grinding
Length Capability
Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Diameter Capability
Less than 1"; 1"-3"; 3"- 6"; Greater than 6"