Precision Grinding Services
Service Detail from B+E - Stainless Valve Company
Specifications
Company Information
From manual lathes, mills, and grinders to large capacity CNC mills and lathes, B+E/Stainless Valve Company has the machine tools to handle any size production. Their staff is trained and capable of using machines at the highest level of precision.
Certifications / Standards
ISO 9001:2000; ANSI-ASQ Q9001:2000
Capabilities
OD Grinding
Length Capability
3"-6"; 6"-48"; Greater than 48"