Precision Grinding Services
Service Detail from Arnprior Rapid Mfg Solutions
Specifications
Company Information
ARNPRIOR'S Machining capabilities include turning, milling, jig boring, grinding, spring winding, and EDM. Machined materials include aluminum, brass, bronze, coppers, copper alloys, steels, stainless steels, titanium and plastics.
Certifications / Standards
AS 9100 / AS 9100B; ISO 9001:2000
Capabilities
ID Grinding; OD Grinding; Jig Grinding; Surface Grinding
Length Capability
Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Diameter Capability
Less than 1"; 1"-3"; 3"- 6"; Greater than 6"