Precision Grinding Services
Service Detail from APEX Machine Tool Company

Apex Machine Tool Co. Precision Machining
Born out of market need Apex Machine Tool has positioned itself to service their markets with prototype, pre-production, limited production and rate production manufacturing on make to print hardware. With our full service engineering and manufacturing capabilities complemented by the latest machine tool technologies and a reputation for quality we have the expertise to handle a vast scope of work. Our 4 and 5 axis CNC machining centers and our CNC lathes can accommodate a size range from less than 1/2 inch to greater than 30 inches in diameter on a wide variety of materials from aluminum and plastics to composites and stainless steels and into titanium and high temperature alloys.
We are also capable of producing fabricated structures totaling 120” X 60” X 60”.- Precision Machined Parts for the Aerospace, Medical, Industrial and Commercial Industries
- Complex Fixtures
- Precision Gages
- Molds for Composite Parts
- Fabricated Structures
Specifications
Company Information
Apex specializes in designing and manufacturing complex precision gages, fixtures, precision tools, composite molds, close tolerance parts and other precision machined components in all materials.
Capabilities
Centerless Grinding; ID Grinding; OD Grinding; Jig Grinding; Surface Grinding; Thread Grinding
Length Capability
Less than 1"; Greater than 48"
Diameter Capability
Less than 1"