CNC Machining Services

Service Detail from Thermal Solutions International, Inc.

Thermal Solutions International, Inc. -- View Larger Image
Thermal Solutions International, Inc.-Image

Specifications

Company Information
We understand quick turn and excellent quality. That's why at Thermal Solutions we have a full machine shop in house to meet your every demand. We use state of the art Vertical and Horizontal CNC machines along with CNC Lathes to produce our products.
Certifications / Standards
QS-9000; MIL-SPEC
CNC Machining
Deep Hole Drilling; Drilling; Electrode EDM; Etching/Chemical Milling; Milling; Screw Machining; Turning; Wire EDM; 3-axis Machining; Horizontal Machining
Specialty Machining
Jigs and Fixtures; Tool & Die Manufacturing
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Diameter
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
Osborne Industries, Inc.
General Plastics Manufacturing Co.