CNC Machining Services
Service Detail from Proto Labs, Inc.

CNC Machining
1 to 200+ parts shipped in 1 to 3 days
Proto Labs' CNC machining service can manufacture parts in as fast as the day they were ordered with engineering-grade plastic and metal materials for improved selection, part functionality and cosmetic appearance. We employ both three-axis milling and turning.
Our three-axis milling process allows for milling from up to six orthogonal sides of the part to machine as many features as possible. Our turning process includes live tooling to create off-axis holes, flats, slots and grooves. Final milled and turned parts are used as high-quality prototypes, jigs, fixtures, one-offs and in end-use applications.
Specifications
Company Information
Proto Labs is the world’s fastest source for custom prototypes and low-volume production parts. We're a technology-enabled company that uses rapid additive manufacturing, CNC machining and injection molding technologies to produce parts within days. The result is an unprecedented speed-to-market value for product designers and engineers worldwide.
Certifications / Standards
ISO 9001:2000; ISO 9001:2008; ITAR Registered
CNC Machining
Milling; Turning; 3-axis Machining
Specialty Machining
Jigs and Fixtures
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"
More Information
Similar Services
Product Announcements