CNC Machining Services

Service Detail from Precipart

CNC Machining -- View Larger Image
CNC Machining-Image

Specifications

Company Information
Precipart is a global company engaged in the engineering, design and manufacture of high precision custom solutions. We provide mechanical components, assemblies, gears and motion control solutions to the most recognized names in the medical, aerospace and industrial markets. With offices in Switzerland, the U.S., U.K. and India, we have over 240 employees dedicated to enhancing lives through innovative solutions.
Certifications / Standards
AS 9100 / AS 9100B; ISO 9001:2000; ISO 13485:2003; TS 16949; FDA Registered; MIL-SPEC; OEM Specific; ISO 9001:2008; ITAR; C-TPAT; RoHS; REACH
CNC Machining
Broaching; Deep Hole Drilling; Drilling; Electrode EDM; Etching/Chemical Milling; Gun Drilling; Honing; Jig Boring; Laser Machining; Milling; Screw Machining; Superabrasive Machining; Swiss Machining; Turning; Water / Abrasive Jet Machining; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining
Specialty Machining
Gear Manufacturing; Rotary Transfer Machining
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Diameter
 
Micro Machining
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
Shenzhen Dechengwang Technology Co., Ltd
CT Gasket & Polymer Co., Inc.
General Plastics Manufacturing Co.