CNC Machining Services

Service Detail from Deeco Metals

Specifications

Company Information
Deeco Metals New Jersey was founded in 1986. Strategically located to 3 international airports & 2 major ports in NJ & NY. We're in the center of all the major trucking routes to effectively service our clients with best service & quality metal parts.
Certifications / Standards
ISO 9001:2000
CNC Machining
Broaching; Deep Hole Drilling; Drilling; Milling; Screw Machining; Turning; 3-axis Machining
Specialty Machining
Casting Machining; Forging Machining; Gear Manufacturing; Jigs and Fixtures
Length
1"-3"; 3"-6"; 6"-48"
Diameter
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
Running Industry Co., Ltd
Raymond Machinery Co., Ltd.
CT Gasket & Polymer Co., Inc.