WATTCO Datasheets for Immersion Heaters
Immersion heaters are used in applications that require immersing the heater in the substance to be heated.
Immersion Heaters: Learn more
| Product Name | Notes |
|---|---|
| Flanged heaters are commonly used in many chemical, petroleum and water based applications. Consisting normally of an ANSI rated flange with several hairpin elements or bugle tubular elements extending from... | |
| Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion... | |
| Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to... | |
| Screw Plug heaters from WATTCO™ consist of hairpin tubular elements that are brazed or welded into a machined pipe thread fitting, (normally an NPT fitting for North American standards) which... | |
| Wattco offers a wide variety of process heating equipment to our customers. We manufacture boiler heaters that suit many different sizes and dimensions that customers need. If a boiler has... | |
| WATTCO™ Pipe Heaters are especially constructed to fit inside standard 2 or 3” schedule 40 NPS pipes. These industrial tank heaters are specifically designed for usage in tanks that require... |