Toray Composite Materials America, Inc. Datasheets for Ceramic Insulation and Textiles
Ceramic insulation and textiles are fibrous refractories or thermal insulation products that consist of ceramic fibers in bulk, cloth, batting, paper or rope forms.
Ceramic Insulation and Textiles: Learn more
| Product Name | Notes |
|---|---|
| A cost-effective intermediate modulus fiber with higher tensile strength compared to T800H. This never-twisted fiber has especially high tensile properties. Is used extensively in primary structure of commercial aircraft. Available... | |
| A very high tensile strength carbon fiber. Suitable for lightweight, tensile strength-critical applications such as pressure vessels for aerospace vehicles and satellites as well as hydrogen storage tanks for fuel... | |
| An industry standard fiber for high strength and standard modulus, with outstanding processing characteristics for filament winding, weaving and prepregging. This never twisted fiber is used in a variety of... | |
| An intermediate modulus, high tensile strength fiber, with high level and balance of composite properties. Designed and developed to meet the weight saving demands of aircraft applications. Is used in... | |
| Baseline carbon fiber used in aerospace applications with over 20 year service history. Has 30 year production history and is known for balanced composite properties, high quality and consistency, reliability... | |
| Enhanced tensile modulus and adhesion properties over T700S. Applications of this never twisted fiber include aircraft and high performance sporting goods where demanding conditions require superior composite properties. Available in... | |
| MJ type fibers have enhanced tensile strength and modulus. These fibers are usually selected for a specific modulus that is used for stiffness, coefficient of thermal expansion (CTE), and electrical... | |
| Next-generation intermediate modulus fiber with excellent processability and enhanced performance in demanding manufacturing methods such as filament winding. Available in a 12K and 24K tow sizes. | |
| Next-generation intermediate modulus fiber with excellent processability in high-performance manufacturing methods such as weaving, prepreg, etc. Available in a 12K and 24K tow sizes. |