Integrated Device Technology Capacitive Sensor Signal Conditioner with Digital Output ZSSC3123AI1C

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Sensor Signal Conditioner with Digital Output - ZSSC3123AI1C - Integrated Device Technology
San Jose, CA, USA
Capacitive Sensor Signal Conditioner with Digital Output
ZSSC3123AI1C
Capacitive Sensor Signal Conditioner with Digital Output ZSSC3123AI1C
The ZSSC3123 cLite™ is a CMOS integrated circuit for accurate capacitance-to-digit al conversion and sensor-specific correction of capacitive sensor signals. Digital compensation of sensor offset, sensitivity and temperature drift is accomplished via an internal digital signal processor running a correction algorithm with calibration coefficients stored in a nonvolatile EEPROM . The ZSSC3123 is configurable for capacitive sensors with capacitances up to 260pF and a sensitivity of 125aF/ LSB to 1pF/ LSB depending on resolution, speed, and range settings. It is compatible with both single capacitive sensors (both terminals must be accessible) and differential capacitive sensors. Measured and corrected sensor values can be output as I2C , SPI , PDM , or alarms. The I2C interface can be used for a simple PC -controlled calibration procedure to program a set of calibration coefficients into an on-chip EEPROM . The calibrated ZSSC3123 and a specific sensor are mated digitally: fast, precise, and without the cost overhead of trimming by external devices or laser.

The ZSSC3123 cLite™ is a CMOS integrated circuit for accurate capacitance-to-digital conversion and sensor-specific correction of capacitive sensor signals. Digital compensation of sensor offset, sensitivity and temperature drift is accomplished via an internal digital signal processor running a correction algorithm with calibration coefficients stored in a nonvolatile EEPROM . The ZSSC3123 is configurable for capacitive sensors with capacitances up to 260pF and a sensitivity of 125aF/ LSB to 1pF/ LSB depending on resolution, speed, and range settings. It is compatible with both single capacitive sensors (both terminals must be accessible) and differential capacitive sensors. Measured and corrected sensor values can be output as I2C , SPI , PDM , or alarms. The I2C interface can be used for a simple PC -controlled calibration procedure to program a set of calibration coefficients into an on-chip EEPROM . The calibrated ZSSC3123 and a specific sensor are mated digitally: fast, precise, and without the cost overhead of trimming by external devices or laser.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Signal Conditioning Chips
Product Number ZSSC3123AI1C
Product Name Capacitive Sensor Signal Conditioner with Digital Output
Input Type Single-capacitor
Unlock Full Specs
to access all available technical data

Similar Products

ADS7863A Dual, 2MSPS, 12-Bit, 2+2 or 3+3 Channel, Simultaneous Sampling SAR ADC - ADS7863ARGER - Texas Instruments
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
Interface SPI
View Details
2 Port 4.25 Gbps Signal Conditioner and Retim - VSC8228 - Microchip Technology, Inc.
Specs
Package Type ['TQFP']
View Details
Resistive Sensor Signal Conditioner with Analog Output - ZSC31010CEB - Integrated Device Technology
Specs
Input Type Half-bridge
Supply Voltage 2.70-5.50
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
High Speed Digital Isolator - HCPL-900J - Broadcom Inc.
Specs
Input Type Light
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage -0.5
View Details