Manufacturer: Power Integrations
Win Source Part Number: 071719-LNK625PG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 13.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 54%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Family Name: LNK625
Categories: Integrated Circuits
Status: Active
Case / Package: DIP-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): MAX5094BAUA; MAX5094CAUA+T; MAX15005AAUE+; MAX15005BAUE+;
Introduction Date: January 13, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
100kHz 725V PDIP-8-C AC-DC Controllers & Regulators ROHS
IC OFFLINE SWITCH FLYBACK 8DIP
Power Integrations LinkSwitch-CV family of energy-efficient, off-line switching AC-DC converters with accurate primary-side constant-voltage (CV) control. The LinkSwitch-CV series can significantly simplify the design of low power CV converters and eliminate the need for both an opto-coupler and secondary CV control circuitry while still providing excellent output voltage regulation. These highly integrated devices incorporate a 725V power MOSFET with on/off control state machine, self-biasing, frequency jittering, cycle-by-cycle current limit, and hysteretic thermal shutdown circuitry.
⢠Elimination of opto-coupler and all secondary CV control circuitry. ⢠IC is self-biasing â no bias winding supply required. ⢠Compensation for external component temperature variations. ⢠Continuous and/or discontinuous mode operation for design flexibility. ⢠Frequency jittering greatly reduces EMI filter cost. ⢠Auto-restart protection reduces delivered power by >95% for output short-circuit and all control loop faults (open and shorted components). ⢠Hysteretic thermal shutdown with automatic recovery. ⢠Meets HV creepage requirements between Drain and all other pins. ⢠No primary or secondary current sense resistors. ⢠No-load consumption <200 mW at 230 VAC and <70 mW with optional external bias. ⢠Easily meets all global energy efficiency regulations with no added components. ⢠ON/OFF control provides constant efficiency down to very light loads â ideal for mandatory EISA and ENERGY STAR 2.0 regulations
Mounting Type = Through Hole
Package Type = DIP
Pin Count = 7
Current Limit = 353mA
Dimensions = 9.83 x 6.6 x 3.68mm
Length = 9.83mm
Width = 6.6mm
Height = 3.68mm
Maximum Input Voltage = 265 V ac
Maximum Operating Temperature = +150 °C
Delivery on production packaging - Tube. This product is non-returnable.
Power Integrations LinkSwitch-CV family of energy-efficient, off-line switching AC-DC converters with accurate primary-side constant-voltage (CV) control. The LinkSwitch-CV series can significantly simplify the design of low power CV converters and eliminate the need for both an opto-coupler and secondary CV control circuitry while still providing excellent output voltage regulation. These highly integrated devices incorporate a 725V power MOSFET with on/off control state machine, self-biasing, frequency jittering, cycle-by-cycle current limit, and hysteretic thermal shutdown circuitry.
⢠Elimination of opto-coupler and all secondary CV control circuitry. ⢠IC is self-biasing â no bias winding supply required. ⢠Compensation for external component temperature variations. ⢠Continuous and/or discontinuous mode operation for design flexibility. ⢠Frequency jittering greatly reduces EMI filter cost. ⢠Auto-restart protection reduces delivered power by >95% for output short-circuit and all control loop faults (open and shorted components). ⢠Hysteretic thermal shutdown with automatic recovery. ⢠Meets HV creepage requirements between Drain and all other pins. ⢠No primary or secondary current sense resistors. ⢠No-load consumption <200 mW at 230 VAC and <70 mW with optional external bias. ⢠Easily meets all global energy efficiency regulations with no added components. ⢠ON/OFF control provides constant efficiency down to very light loads â ideal for mandatory EISA and ENERGY STAR 2.0 regulations
Mounting Type = Through Hole
Package Type = DIP
Pin Count = 7
Current Limit = 353mA
Dimensions = 9.83 x 6.6 x 3.68mm
Length = 9.83mm
Width = 6.6mm
Height = 3.68mm
Maximum Input Voltage = 265 V ac
Maximum Operating Temperature = +150 °C
AC/DC Converter 6.5W DIP-8 - Power Management ICs - AC-DC Converters
Converter Offline Flyback Topology 100kHz 8-PDIP-C
Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | RS Components, Ltd. | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|
Product Category | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
Product Number | 071719-LNK625PG | LNK625PG | LNK625PG | 1235469P | LNK625PG |
Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK625PG | Power Supply Chip >> AC-DC Controllers & Regulators | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | |
Package Type | DIP; Other; DIP-8C | DIP | Other; DIP | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | |
Output Power | 13.5 watts | 13.5 watts | |||
Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | 150 C (302 F) | -40 to 150 C (-40 to 302 F) |