Voltage Reference Diode 3-TO-92 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 019100-LM336Z-2.5/NO
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±4%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.49V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
2.49V ±4% 10mA Fixed TO-92-3 Voltage References ROHS
IC VREF SHUNT 4% TO92-3
Voltage References VLTG REF DIODE
IC VREF SHUNT 4% TO92-3
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA TO-92-3
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10 mA TO-92-3
VOLTAGE REF, SHUNT, 2.49V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM336 Series; Reference Voltage:2.49V; Initial Accuracy:1%; Temperature Coefficient:34ppm/°C
Texas Instruments | Win Source Electronics | LCSC Electronics Technology (HK) Limited | LIXINC Electronics Co., Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
Product Number | LM336Z-2.5/NOPB | 019100-LM336Z-2.5/NOPB | LM336Z-2.5/NOPB | LM336Z-2.5/NOPB | LM336Z-2.5/NOPB | LM336Z-2.5/NOPB | LM336Z-2.5NS/NOPB-ND | LM336Z-2.5/NOPB | 29AH6301 |
Product Name | LM336-2.5-N Voltage Reference Diode | PMIC - PMIC - Voltage Reference - LM336Z-2.5/NOPB | Power Supply Chip >> Voltage References | Integrated Circuits | Voltage References | PMIC - Voltage Reference | Voltage Reference | Voltage Reference | Voltage Ref, Shunt, 2.49V, To-226Aa-3; Voltage Reference Type Texas Instruments |
VREF Type | Fixed | Fixed | Fixed | Fixed | |||||
Package Type | Other; SOIC,TO-92 | TO-92; Other; TO-92-3 | TO-92 | TO-92; Other; Bulk | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226AA | ||
VREF | 2.5 volts | 2.49 volts | 2.49 volts | 2.49 volts | 2.49 volts | ||||
TC | 20 ppm/C | 34 ppm/C |