Analog Devices, Inc. PMIC - Voltage Reference LM336Z-2.5#TRPBF

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Reference - LM336Z-2.5#TRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM336Z-2.5#TRPBF
PMIC - Voltage Reference LM336Z-2.5#TRPBF
IC VREF SHUNT 0.48% TO92-3

IC VREF SHUNT 0.48% TO92-3

Supplier's Site Datasheet
Voltage Reference - 505-LM336Z-2.5#TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
505-LM336Z-2.5#TRPBFTR-ND
Voltage Reference 505-LM336Z-2.5#TRPBFTR-ND
Shunt Voltage Reference IC Fixed 2.49V V ±0.48% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 2.49V V ±0.48% 15mA TO-92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336Z-2.5#TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336Z-2.5#TRPBF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336Z-2.5#TRPBF
IC VREF SHUNT 0.48% TO92-3

IC VREF SHUNT 0.48% TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM336Z-2.5#TRPBF
Voltage References LM336Z-2.5#TRPBF
Voltage References 2.5 V Ref

Voltage References 2.5 V Ref

Supplier's Site Datasheet
Voltage Reference - LM336Z-2.5#TRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM336Z-2.5#TRPBF
Voltage Reference LM336Z-2.5#TRPBF
Shunt Voltage Reference IC Fixed 2.49V V ±0.48% 15 mA TO-92-3

Shunt Voltage Reference IC Fixed 2.49V V ±0.48% 15 mA TO-92-3

Supplier's Site Datasheet
Voltage Reference - LM336Z-2.5TRPBF - Richardson RFPD
Geneva, IL, United States
Voltage Reference
LM336Z-2.5TRPBF
Voltage Reference LM336Z-2.5TRPBF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
V-Ref Precision 2.49V 3-Pin TO-92 T/R - 84-LM336Z-2.5#TRPBF - Utmel Electronic Limited
Hong Kong, China
V-Ref Precision 2.49V 3-Pin TO-92 T/R
84-LM336Z-2.5#TRPBF
V-Ref Precision 2.49V 3-Pin TO-92 T/R 84-LM336Z-2.5#TRPBF
V-Ref Precision 2.49V 3-Pin TO-92 T/R

V-Ref Precision 2.49V 3-Pin TO-92 T/R

Supplier's Site

Technical Specifications

  Lingto Electronic Limited DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Richardson RFPD Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336Z-2.5#TRPBF 505-LM336Z-2.5#TRPBFTR-ND LM336Z-2.5#TRPBF LM336Z-2.5#TRPBF LM336Z-2.5#TRPBF LM336Z-2.5TRPBF 84-LM336Z-2.5#TRPBF
Product Name PMIC - Voltage Reference Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Voltage Reference Voltage Reference V-Ref Precision 2.49V 3-Pin TO-92 T/R
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-226-3
Accuracy 0.4800 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - AD584IR - Rochester Electronics
Specs
Package Type Other; SOIC8
Life Cycle Stage Rochester-Active
View Details
4 suppliers
LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C25IDCKTE4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
2 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Micropower Voltage Reference - ISL21010DFH312Z-T - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.25 volts
TC 15 ppm/C
View Details
4 suppliers