Voltage References uP Volt Ref 1.2V 0.3% Tol
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Shunt Voltage Reference IC Fixed 1.23V V ±0.3% 20 mA TO-92-3
Shunt Voltage Reference IC Fixed 1.23V V ±0.3% 20mA TO-92-3
IC VREF SHUNT 0.3% TO92-3
IC VREF SHUNT 0.3% TO92-3
VAST STOCK CO., LIMITED | Richardson RFPD | Quarktwin Technology Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
---|---|---|---|---|---|---|
Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
Product Number | LT1004IZ-1.2#TRPBF | LT1004IZ-1.2TRP | LT1004IZ-1.2#TRPBF | LT1004IZ-1.2#TRPBF-ND | LT1004IZ-1.2#TRPBF | LT1004IZ-1.2#TRPBF |
Product Name | Voltage References | Voltage Reference | Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
VREF Type | Fixed | Fixed | ||||
Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |||
Life Cycle Stage | Active | Active | ||||
VREF | 1.23 volts | 1.23 volts |