Micropower Voltage Reference 8-TSSOP 0 to 70
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-TSSOP
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-TSSOP
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-TSSOP
IC VREF SHUNT 1.5% 8TSSOP
IC VREF SHUNT 1.5% 8TSSOP
Voltage References 2.5V Micro Pwr
Manufacturer: Texas Instruments
Win Source Part Number: 082746-LM385BPWR-2-5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-TSSOP
Nominal Output Voltage (Min/Fixed): 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
LM385B-2.5 Micropower Voltage Reference
Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Win Source Electronics | Rochester Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
Product Number | LM385BPWR-2-5 | 296-13074-6-ND | LM385BPWR-2-5 | LM385BPWR-2-5 | LM385BPWR-2-5 | 082746-LM385BPWR-2-5 | LM385BPWR-2-5 |
Product Name | LM385B-2.5 Micropower Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | PMIC - PMIC - Voltage Reference - LM385BPWR-2-5 | |
VREF Type | Fixed | Fixed | |||||
Package Type | Other; SOIC,TO-92,TSSOP | Other; 8-TSSOP (0.173", 4.40mm Width) | Other; 8-TSSOP (0.173\", 4.40mm Width) | SSOP | Other; 8-TSSOP | Other; TSSOP8 | |
VREF | 2.5 volts | 2.5 volts | |||||
TC | 20 ppm/C | 20 ppm/C | 20 ppm/C |