Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
The Recom REC15/M is a series of isolated DC/DC converters. This Regulated converter offers single and dual outputs in a small package. The REC15/M can deliver 150% rated power for short periods of time, to cope with applications with large capacitive loads or high start up currents. This Recom DC/DC regulated converter comes with remote control on/off as standard and is suitable for high power industrial applications.
15W in 2 Inch x 1 Inch Package. 2kVdc and 3kVdc Isolation Options. 2:1 or 4:1 input Voltage Range. Continuous Short Circuit Protection (power limiting). Synchronous Rectification on 3.4V and 5.1V Outputs. Full SMD internal design. Remote Control Pin. Efficiency up to 87%
Output Voltage = ±12V dc
Input Voltage Range = 9 - 36 V dc
Input Voltage Nominal = 24 V dc
Isolation Voltage = 1000 (Rated for 1 Minute) V ac, 2000 (Tested for 1 Second) V dc
Power Rating = 15W
Output Current = ±625mA
Mounting Type = Through Hole
Number of Outputs = 2
Package = 1 x 2 in
Efficiency = 86%
The Recom REC15/M is a series of isolated DC/DC converters. This Regulated converter offers single and dual outputs in a small package. The REC15/M can deliver 150% rated power for short periods of time, to cope with applications with large capacitive loads or high start up currents. This Recom DC/DC regulated converter comes with remote control on/off as standard and is suitable for high power industrial applications.
15W in 2 Inch x 1 Inch Package. 2kVdc and 3kVdc Isolation Options. 2:1 or 4:1 input Voltage Range. Continuous Short Circuit Protection (power limiting). Synchronous Rectification on 3.4V and 5.1V Outputs. Full SMD internal design. Remote Control Pin. Efficiency up to 87%
Output Voltage = ±12V dc
Input Voltage Range = 9 - 36 V dc
Input Voltage Nominal = 24 V dc
Isolation Voltage = 1000 (Rated for 1 Minute) V ac, 2000 (Tested for 1 Second) V dc
Power Rating = 15W
Output Current = ±625mA
Mounting Type = Through Hole
Number of Outputs = 2
Package = 1 x 2 in
Efficiency = 86%
Delivery on production packaging - Tube. This product is non-returnable.
Richardson RFPD | RS Components, Ltd. | |
---|---|---|
Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
Product Number | 10016364 | 7773332 |
Product Name | DC to DC Converter | |
Input Voltage | 9 to 36 volts | 9 to 36 volts |