Infineon Technologies AG DC-DC Converters, Digital Multiphase Controllers XDPE12284C-0000

Description
XDP™ 8-phase dual loop digital multiphase controller The XDP™ XDPE12284C is a digital dual-rail 8-phase controller that provides power for Intel VR13, VR13HC, IMVP8 and IMVP9 server, workstation, and high-end desktop applications. The controller offers flexible phase assignment between the two loops and can be configured in any of the following ways: 8+0, 7+1, ... ,4+4. The XDPE12284C controller utilizes digital technology to implement all control functions, providing the ultimate system solution in terms of flexibility and stability. Advanced control loop features, such as Active Transient Response (ATR) modulation and fast DVID response enable optimal response to high slew rate load transients. Programmable temperature compensation to current sense allows the designer to tailor the response for best load line accuracy over temperature. XDPE12284C also supports integrated power stages that provides integrated current sense and integrated temperature sense information. Summary of Features Compliant with Intel VR13, VR13HC rev 1.3, IMVP8 rev 1.2 and IMVP9 rev 1.3 specifications Compliant with Intel SVID rev 1.9.1 protocol Compliant with PMBus rev 1.3 compliant serial interface Output voltage regulation range: 0.2 V to 3.04 V Flexible phase assignment between the two loops: 8+0, 7+1, … ,4+4 phases Non-linear control for superior transient response Digitally programmable loadline Digital temperature compensation Benefits Digital control improves transient response and reduces components Proprietary multiphase control boosts efficiency across all loads PMBus interface provides access for monitoring telemetry and controlling regulation functions Potential Applications Core & memory power regulation for Intel VR13, VR13HC, IMVP8 and IMVP9 based Microprocessors Servers Workstations High-end desktops
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters, Digital Multiphase Controllers - XDPE12284C-0000 - Infineon Technologies AG
Neubiberg, Germany
DC-DC Converters, Digital Multiphase Controllers
XDPE12284C-0000
DC-DC Converters, Digital Multiphase Controllers XDPE12284C-0000
XDP™ 8-phase dual loop digital multiphase controller The XDP™ XDPE12284C is a digital dual-rail 8-phase controller that provides power for Intel VR13, VR13HC, IMVP8 and IMVP9 server, workstation, and high-end desktop applications. The controller offers flexible phase assignment between the two loops and can be configured in any of the following ways: 8+0, 7+1, ... ,4+4. The XDPE12284C controller utilizes digital technology to implement all control functions, providing the ultimate system solution in terms of flexibility and stability. Advanced control loop features, such as Active Transient Response (ATR) modulation and fast DVID response enable optimal response to high slew rate load transients. Programmable temperature compensation to current sense allows the designer to tailor the response for best load line accuracy over temperature. XDPE12284C also supports integrated power stages that provides integrated current sense and integrated temperature sense information. Summary of Features Compliant with Intel VR13, VR13HC rev 1.3, IMVP8 rev 1.2 and IMVP9 rev 1.3 specifications Compliant with Intel SVID rev 1.9.1 protocol Compliant with PMBus rev 1.3 compliant serial interface Output voltage regulation range: 0.2 V to 3.04 V Flexible phase assignment between the two loops: 8+0, 7+1, … ,4+4 phases Non-linear control for superior transient response Digitally programmable loadline Digital temperature compensation Benefits Digital control improves transient response and reduces components Proprietary multiphase control boosts efficiency across all loads PMBus interface provides access for monitoring telemetry and controlling regulation functions Potential Applications Core & memory power regulation for Intel VR13, VR13HC, IMVP8 and IMVP9 based Microprocessors Servers Workstations High-end desktops

XDP™ 8-phase dual loop digital multiphase controller

The XDP™ XDPE12284C is a digital dual-rail 8-phase controller that provides power for Intel VR13, VR13HC, IMVP8 and IMVP9 server, workstation, and high-end desktop applications. The controller offers flexible phase assignment between the two loops and can be configured in any of the following ways: 8+0, 7+1, ... ,4+4.

The XDPE12284C controller utilizes digital technology to implement all control functions, providing the ultimate system solution in terms of flexibility and stability. Advanced control loop features, such as Active Transient Response (ATR) modulation and fast DVID response enable optimal response to high slew rate load transients. Programmable temperature compensation to current sense allows the designer to tailor the response for best load line accuracy over temperature.

XDPE12284C also supports integrated power stages that provides integrated current sense and integrated temperature sense information.


Summary of Features

  • Compliant with Intel VR13, VR13HC rev 1.3, IMVP8 rev 1.2 and IMVP9 rev 1.3 specifications
  • Compliant with Intel SVID rev 1.9.1 protocol
  • Compliant with PMBus rev 1.3 compliant serial interface
  • Output voltage regulation range: 0.2 V to 3.04 V
  • Flexible phase assignment between the two loops: 8+0, 7+1, … ,4+4 phases
  • Non-linear control for superior transient response
  • Digitally programmable loadline
  • Digital temperature compensation

Benefits

  • Digital control improves transient response and reduces components
  • Proprietary multiphase control boosts efficiency across all loads
  • PMBus interface provides access for monitoring telemetry and controlling regulation functions

Potential Applications

Core & memory power regulation for Intel VR13, VR13HC, IMVP8 and IMVP9 based Microprocessors

  • Servers
  • Workstations
  • High-end desktops
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category DC-DC Converter Chips
Product Number XDPE12284C-0000
Product Name DC-DC Converters, Digital Multiphase Controllers
Package Type Other; PG-VQFN-40
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters, Digital Multiphase Controllers - XDPE14283A-0000 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-40
View Details
DC-DC Converters, Digital Multiphase Controllers - IR35204MTRPBF - Infineon Technologies AG
Specs
Package Type Other; QFN 5X5 40L
View Details
DC-DC Converters, Digital Multiphase Controllers - PXE1110CDM-G003 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-40
View Details
DC-DC Converters, Digital Multiphase Controllers - XDPE12254C-0000 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-40
View Details