Bel Power Solutions HP series of extremely compact DC-DC converters come equipped with all industry standard input & output filters, protection & signalling features. The HP series offers many handy features such as flexible output power, extremely high efficiency with very low ripple current & RFI noise levels and many more. Construction of the series ensures longevity of the product, with a protective lacquer covering the PCB. The converters have been designed using transformers with Planar technology. Within the converter, there is an input -fed voltage booster which generates 70 V. If the voltage exceeds this rating, then the booster adapts functionality to act as a diode. The series have been designed for use within rugged environments which makes the HP series suitable for railway applications and have been designed in accordance with European railway standards.
Features and Benefits. Designed in accordance with European railway standards. Extremely wide input range of 12.5 V dc to 154 V dc. Low inrush current. 10 ms interruption time. Lacquer-covered PCB. Up to 92% efficiency rating. Fully enclosed slim casing. Industry standard protection features such as input over & programmable under voltage lockout. 1 to 4 isolated outputs.
Output Voltage = 24V dc
Input Voltage Range = 12.5 - 154 V
Input Voltage Nominal = 16.8 - 137.5 V
Power Rating = 4 x 96W
Output Current = 2A
Mounting Type = Rack Mount
Medical Approved = No
Number of Outputs = 4
Railway Approved = Yes
Efficiency = Upto 92%
Win Source Part Number: 1063352-HP4660-9RG
Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters
Series: Melcher HP (120 ~ 192W)
Type: Enclosed, Conformal Coated
Applications: ITE (Commercial), Railway
Standard Package: 6
Power (Watts): 192W
Number of Outputs: 4
Current - Output (Max): 2A, 2A, 2A, 2A
Voltage - Input (Min): 12.5V
Voltage - Input (Max): 154V
Voltage - Output 1: 24V
Voltage - Output 2: 24V
Voltage - Output 3: 24V
Efficiency: 88%
Voltage - Output 4: 24V
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 71°C (With Derating)
Dimension: 6.47" L x 4.37" W x 0.80" H (164.0mm x 111.0mm x 20.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Bel Power Solutions
Other Names: 2266-HP4660-9RG,179-
Base Product Number: HP4660
Approval Agency: cCSAus, CE, NEMKO
RS Components, Ltd. | Win Source Electronics | |
---|---|---|
Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
Product Number | 1176661 | 1063352-HP4660-9RG |
Product Name | Power Supplies - External/Internal (Off-Board) - DC DC Converters | |
Output Voltage | 24 volts | 12.5 to 154 volts |