The SUCS series of isolated DC-DC converters from Cosel are available with a rated output wattage of 1.5 W to 10 W. Available with SMD mounting or through hole mounting, these isolated DC-DC converters also feature a synchronous rectifier circuit that ensures high efficiency.
SUCS3, SUCS6 and SUCS10 models feature a built-in remote ON/OFF,Built-in overcurrent protection circuits,Aluminium and tantalum capacitors are not built in, ensuring high reliability,Cooled by convection/forced air
Output Voltage = 15V dc
Input Voltage Range = 4.5 - 9 V dc
Input Voltage Nominal = 5 V dc
Isolation Voltage = 500V ac
Power Rating = 10.5W
Output Current = 700mA
Mounting Type = Surface Mount
Number of Outputs = 1
Package = SMD
Minimum Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | DC-DC Converter Chips |
Product Number | 102575 |
Output Voltage | 15 volts |