BD9A400MUV is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. It is capable of providing current up to 4A.The SLLM™ control provides excellent efficiency characteristics in light-load conditions which make the product ideal for equipment and devices that demand minimal standby power consumption. The oscillating frequency is high at 1MHz using a small value of inductance. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
ROHM Semiconductor GmbH | |
---|---|
Product Category | DC-DC Converter Chips |
Product Number | BD9A400MUV |
Product Name | 2.7V to 5.5V Input, 4A Integrated MOSFET, Single Synchronous Buck DC/DC Converter |
Package Type | Other; VQFN016V3030 |