BD9S000NUX-C is a synchronous buck DC/DC Converter with built-in low On Resistance power MOSFETs. It is capable of providing current up to 600 mA. Small inductor is applicable due to high switching frequency of 2.2 MHz. It is a current mode control DC/DC Converter and features high-speed transient response. It has a built-in phase compensation circuit. Applications can be created with a few external components.
ROHM Semiconductor GmbH | |
---|---|
Product Category | DC-DC Converter Chips |
Product Number | BD9S000NUX-C |
Product Name | 2.7V to 5.5V Input, 600mA Single Synchronous Buck DC/DC Converter for Automotive |
Package Type | Other; VSON008X2020 |